Molex Connector Housing, Rcpt, 10Pos; Product Range Molex 204220-0010

Description
CONNECTOR HOUSING, RCPT, 10POS; Product Range:Squba 204220 Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:1.8mm; For Use With:Molex Squba Series 204301-0001 Socket Contact; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 10POS; Product Range:Squba 204220 Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:1.8mm; For Use With:Molex Squba Series 204301-0001 Socket Contact; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 10Pos; Product Range Molex - 58AC5241 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 10Pos; Product Range Molex
58AC5241
Connector Housing, Rcpt, 10Pos; Product Range Molex 58AC5241
CONNECTOR HOUSING, RCPT, 10POS; Product Range:Squba 204220 Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:1.8mm; For Use With:Molex Squba Series 204301-0001 Socket Contact; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 10POS; Product Range:Squba 204220 Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:1.8mm; For Use With:Molex Squba Series 204301-0001 Socket Contact; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 58AC5241
Product Name Connector Housing, Rcpt, 10Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 305 mm (12.01 inch)
Bearing Bore / Ring O.D. 11.02 inch (280 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details