Molex Connector Housing, Rcpt, 4Pos; Product Range Molex 204220-0004

Description
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Squba 204220 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:1.8mm; For Use With:Molex Squba Series 204301-0001 Socket Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Squba 204220 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:1.8mm; For Use With:Molex Squba Series 204301-0001 Socket Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 4Pos; Product Range Molex - 55AC8187 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4Pos; Product Range Molex
55AC8187
Connector Housing, Rcpt, 4Pos; Product Range Molex 55AC8187
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Squba 204220 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:1.8mm; For Use With:Molex Squba Series 204301-0001 Socket Contact RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4POS; Product Range:Squba 204220 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:1.8mm; For Use With:Molex Squba Series 204301-0001 Socket Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55AC8187
Product Name Connector Housing, Rcpt, 4Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details