Molex Contact, Socket, 30-28Awg, Crimp; Product Range Molex 204017-5021

Description
CONTACT, SOCKET, 30-28AWG, CRIMP; Product Range:Pico-EZmate Plus 204017 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 30-28AWG, CRIMP; Product Range:Pico-EZmate Plus 204017 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 30-28Awg, Crimp; Product Range Molex - 13AJ3023 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-28Awg, Crimp; Product Range Molex
13AJ3023
Contact, Socket, 30-28Awg, Crimp; Product Range Molex 13AJ3023
CONTACT, SOCKET, 30-28AWG, CRIMP; Product Range:Pico-EZmate Plus 204017 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, SOCKET, 30-28AWG, CRIMP; Product Range:Pico-EZmate Plus 204017 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13AJ3023
Product Name Contact, Socket, 30-28Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

IEC GFCI Rcpt, 20A, Din Rail Mtg - 1492-REC20G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type DIN Connector
Gender Female / Jack
Current Rating 20.0 amps
View Details
Cable Connectors - NCS-MCB-R600-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details