Molex Connectors Board to Board, Miniature & Sub-Miniature Modular 203956-0601

Description
0.4C B-B PLUG,H=5.0, 60CKT FLOATING, SLIMSTACK
Request a Quote Datasheet
Description
0.4C B-B PLUG,H=5.0, 60CKT FLOATING, SLIMSTACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Board to Board, Miniature & Sub-Miniature Modular - 203956-0601 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Miniature & Sub-Miniature Modular
203956-0601
Connectors Board to Board, Miniature & Sub-Miniature Modular 203956-0601
0.4C B-B PLUG,H=5.0, 60CKT FLOATING, SLIMSTACK

0.4C B-B PLUG,H=5.0, 60CKT FLOATING, SLIMSTACK

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Mezzanine Connector Type Molex - 99AC7034 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Connector Type Molex
99AC7034
Mezzanine Connector Type Molex 99AC7034
Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 203956-0601 203956-0601 99AC7034
Product Name Connectors Board to Board, Miniature & Sub-Miniature Modular Mezzanine Connector Type Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Cable Connectors - NCS-FG-Z500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
PCB Sockets - 1731112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details