Molex Connectors Board to Board, Miniature & Sub-Miniature Modular 203956-0401

Description
0.4C B-B PLUG,H=5.0, 40CKT FLOATING, SLIMSTACK
Request a Quote
Description
0.4C B-B PLUG,H=5.0, 40CKT FLOATING, SLIMSTACK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Board to Board, Miniature & Sub-Miniature Modular - 203956-0401 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Miniature & Sub-Miniature Modular
203956-0401
Connectors Board to Board, Miniature & Sub-Miniature Modular 203956-0401
0.4C B-B PLUG,H=5.0, 40CKT FLOATING, SLIMSTACK

0.4C B-B PLUG,H=5.0, 40CKT FLOATING, SLIMSTACK

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Mezzanine Connector Type Molex - 99AC7032 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Connector Type Molex
99AC7032
Mezzanine Connector Type Molex 99AC7032
Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 203956-0401 203956-0401 99AC7032
Product Name Connectors Board to Board, Miniature & Sub-Miniature Modular Mezzanine Connector Type Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plug/Receptacle - 25256572 - Radwell International
Specs
Gender Male / Plug
Current Rating 20.0 amps
View Details
Modular Connectors / Ethernet Connectors - A221Y06V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Blade Type Power Connectors - 1395G7 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
2 suppliers