Molex Electronic Connector 203863-8103

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
2029-203863-8103
Electronic Connector 2029-203863-8103
Lighting Connectors Double Contact Copper 1 Circuit Product overview: 203863-8103 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lighting Connectors(Interconn ects). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2029-203863-8103 can be used for catalog matching and distributor lookup.

Lighting Connectors Double Contact Copper 1 Circuit Product overview: 203863-8103 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lighting Connectors(Interconnects). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2029-203863-8103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 203863-8103 - 1128743-203863-8103 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 203863-8103
1128743-203863-8103
Circular Connectors - Circular Connectors - Housings - 203863-8103 1128743-203863-8103
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128743-203863-8103 Number of Rows: 1 Gender: Receptacle Number of Circuits: 1 Orientation: Right Angle Contact Plating: Tin Categories: Circular Connectors - Housings Country of Origin: KR Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1128743-203863-8103
Number of Rows: 1
Gender: Receptacle
Number of Circuits: 1
Orientation: Right Angle
Contact Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: KR
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now
Connectors - 203863-8103 - ODG (Origin Data Global)
Shenzhen, China
Connectors
203863-8103
Connectors 203863-8103
Lighting Connectors Double Contact Copper 1 Circuit

Lighting Connectors Double Contact Copper 1 Circuit

Supplier's Site Datasheet
Connector, Rcpt, 1Pos, 4Mm; Connector Systems Molex - 56AC9970 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 1Pos, 4Mm; Connector Systems Molex
56AC9970
Connector, Rcpt, 1Pos, 4Mm; Connector Systems Molex 56AC9970
CONNECTOR, RCPT, 1POS, 4MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:-; No. of Contacts:1Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:Lite-Trap 203863 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 1POS, 4MM; Connector Systems:Wire-to-Board; Pitch Spacing:-; No. of Rows:-; No. of Contacts:1Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:Lite-Trap 203863 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 1Pos; Pitch Spacing Molex - 58AC5236 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 1Pos; Pitch Spacing Molex
58AC5236
Connector, Rcpt, 1Pos; Pitch Spacing Molex 58AC5236
CONNECTOR, RCPT, 1POS; Pitch Spacing:-; No. of Contacts:1Contacts; Gender:Receptacle; Product Range:Lite-Trap 203863 Series; Contact Termination Type:Surface Mount; No. of Rows:-; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, RCPT, 1POS; Pitch Spacing:-; No. of Contacts:1Contacts; Gender:Receptacle; Product Range:Lite-Trap 203863 Series; Contact Termination Type:Surface Mount; No. of Rows:-; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 1Pos; Pitch Spacing Molex - 58AC5235 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 1Pos; Pitch Spacing Molex
58AC5235
Connector, Rcpt, 1Pos; Pitch Spacing Molex 58AC5235
CONNECTOR, RCPT, 1POS; Pitch Spacing:-; No. of Contacts:1Contacts; Gender:Receptacle; Product Range:Lite-Trap 203863 Series; Contact Termination Type:Surface Mount; No. of Rows:-; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, RCPT, 1POS; Pitch Spacing:-; No. of Contacts:1Contacts; Gender:Receptacle; Product Range:Lite-Trap 203863 Series; Contact Termination Type:Surface Mount; No. of Rows:-; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 203863-8103 2029-203863-8103 1128743-203863-8103 203863-8103 56AC9970 58AC5236
Product Name Electronic Connector Circular Connectors - Circular Connectors - Housings - 203863-8103 Connectors Connector, Rcpt, 1Pos, 4Mm; Connector Systems Molex Connector, Rcpt, 1Pos; Pitch Spacing Molex
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 111822G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior - CNC.M12.GLLJ - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
XF3M/XF2M FPC/FFC Connector - XF3M-1415-1B-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
2 suppliers