Molex Connector Housing, Plug, 12Pos; Product Range Molex 203632-1200

Description
CONNECTOR HOUSING, PLUG, 12POS; Product Range:Micro-Fit 3.0 TPA 203632 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 12POS; Product Range:Micro-Fit 3.0 TPA 203632 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 12Pos; Product Range Molex - 62AC5920 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 12Pos; Product Range Molex
62AC5920
Connector Housing, Plug, 12Pos; Product Range Molex 62AC5920
CONNECTOR HOUSING, PLUG, 12POS; Product Range:Micro-Fit 3.0 TPA 203632 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 12POS; Product Range:Micro-Fit 3.0 TPA 203632 Series; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site
Connector Housing, Plug, 12Pos; Product Range Molex - 69AC7426 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 12Pos; Product Range Molex
69AC7426
Connector Housing, Plug, 12Pos; Product Range Molex 69AC7426
CONNECTOR HOUSING, PLUG, 12POS; Product Range:Micro-Fit 3.0 TPA 203632 Series; Gender:Plug; No. of Positions:12Ways; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 12POS; Product Range:Micro-Fit 3.0 TPA 203632 Series; Gender:Plug; No. of Positions:12Ways; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62AC5920
Product Name Connector Housing, Plug, 12Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details