Molex Connectors Crimp Housings, Commercial, Power (5-10A/ckt) 203632-0600

Description
MICROFIT TPA PLG HSNG 6CKT DUAL ROW,PNL MT,BLK
Request a Quote Datasheet
Description
MICROFIT TPA PLG HSNG 6CKT DUAL ROW,PNL MT,BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings, Commercial, Power (5-10A/ckt) - 203632-0600 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Power (5-10A/ckt)
203632-0600
Connectors Crimp Housings, Commercial, Power (5-10A/ckt) 203632-0600
MICROFIT TPA PLG HSNG 6CKT DUAL ROW,PNL MT,BLK

MICROFIT TPA PLG HSNG 6CKT DUAL ROW,PNL MT,BLK

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector Housing, Plug, 6Pos; Product Range Molex - 62AC5908 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 6Pos; Product Range Molex
62AC5908
Connector Housing, Plug, 6Pos; Product Range Molex 62AC5908
CONNECTOR HOUSING, PLUG, 6POS; Product Range:Micro-Fit 3.0 TPA 203632 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 6POS; Product Range:Micro-Fit 3.0 TPA 203632 Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 203632-0600 203632-0600 62AC5908
Product Name Connectors Crimp Housings, Commercial, Power (5-10A/ckt) Connector Housing, Plug, 6Pos; Product Range Molex
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers