Molex Usb Conn, 2.0 Type C, R/a Rcpt, 16P, Smt; Usb Connector Type Molex 203615-0003

Description
USB CONN, 2.0 TYPE C, R/A RCPT, 16P, SMT; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:16Position s; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle
Description
USB CONN, 2.0 TYPE C, R/A RCPT, 16P, SMT; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:16Position s; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle

Suppliers

Company
Product
Description
Supplier Links
Usb Conn, 2.0 Type C, R/a Rcpt, 16P, Smt; Usb Connector Type Molex - 56AK8759 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type C, R/a Rcpt, 16P, Smt; Usb Connector Type Molex
56AK8759
Usb Conn, 2.0 Type C, R/a Rcpt, 16P, Smt; Usb Connector Type Molex 56AK8759
USB CONN, 2.0 TYPE C, R/A RCPT, 16P, SMT; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:16Position s; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle

USB CONN, 2.0 TYPE C, R/A RCPT, 16P, SMT; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:16Positions; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56AK8759
Product Name Usb Conn, 2.0 Type C, R/a Rcpt, 16P, Smt; Usb Connector Type Molex
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB, DVI, HDMI Connector Assemblies - A35076-ND - DigiKey
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
Quick Connects, Quick Disconnect Connectors - 36-1263-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details