Molex Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins 2035642017

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: Pico-Clasp 203564 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header Contact Type: Male Pin Mounting Type: Surface Mount Termination: Termination Applications: Automotive, General Purpose, Industrial, Medical
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: Pico-Clasp 203564 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header Contact Type: Male Pin Mounting Type: Surface Mount Termination: Termination Applications: Automotive, General Purpose, Industrial, Medical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: Pico-Clasp 203564 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header Contact Type: Male Pin Mounting Type: Surface Mount Termination: Termination Applications: Automotive, General Purpose, Industrial, Medical

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Series: Pico-Clasp 203564
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Mounting Type: Surface Mount
Termination: Termination
Applications: Automotive, General Purpose, Industrial, Medical

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
PCB Headers & Receptacles - 103168-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Conn, Header, 4Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 26AK3848 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Headers & Wire Housings - G125-MS15005L3R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
2 suppliers