"Connector Header Surface Mount, Right Angle 8 position 0.039"" (1.00mm)"
"Connector Header Surface Mount, Right Angle 8 position 0.039"" (1.00mm)"
"Connector Header Surface Mount, Right Angle 8 position 0.039"" (1.00mm)"
Conn Shrouded Header (4 Sides) M 8 POS 1mm Solder RA Side Entry SMD T/R Product overview: 2035580807 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-2035580807 can be used for catalog matching and distributor lookup.
Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: Pico-Clasp 203558
Connector Type: Header
Contact Type: Male Pin
Termination: Solder
Pitch - Mating: 0.039" (1.00mm)
Mounting Type: Surface Mount, Right Angle
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.185" (4.70mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM26792TR-ND | 314-2035580807 | |
| Product Name | Headers, Male Pins | SMD Electronic Connector | Connectors, Interconnects Rectangular Connectors Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |