Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 2035561007

Description
Win Source Part Number: 1352269-2035561007 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Pico-Clasp 203556 Number of Positions: 10 Features: Pick and Place, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 50V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Standard Package: 6,600 Insulation Material: Polyamide (PA) , Nylon Style: Board to Cable/Wire Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.94µin (0.100µm) Insulation Color: Natural Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Insulation Height: 0.213" (5.40mm) Contact Shape: Rectangular Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 203556
Request a Quote Datasheet
Description
Win Source Part Number: 1352269-2035561007 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Pico-Clasp 203556 Number of Positions: 10 Features: Pick and Place, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 50V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Standard Package: 6,600 Insulation Material: Polyamide (PA) , Nylon Style: Board to Cable/Wire Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.94µin (0.100µm) Insulation Color: Natural Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Insulation Height: 0.213" (5.40mm) Contact Shape: Rectangular Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 203556
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1352269-2035561007 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1352269-2035561007
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1352269-2035561007
Win Source Part Number: 1352269-2035561007 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Pico-Clasp 203556 Number of Positions: 10 Features: Pick and Place, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 50V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Standard Package: 6,600 Insulation Material: Polyamide (PA) , Nylon Style: Board to Cable/Wire Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.94µin (0.100µm) Insulation Color: Natural Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Insulation Height: 0.213" (5.40mm) Contact Shape: Rectangular Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 203556

Win Source Part Number: 1352269-2035561007
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: Pico-Clasp 203556
Number of Positions: 10
Features: Pick and Place, Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Package: Tape & Reel
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical
Standard Package: 6,600
Insulation Material: Polyamide (PA) , Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.039" (1.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.94µin (0.100µm)
Insulation Color: Natural
Mounting Type: Surface Mount
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.213" (5.40mm)
Contact Shape: Rectangular
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
HTSUS: 8536.69.4040
Mfr: Molex
Base Product Number: 203556

Buy Now Datasheet
Headers, Male Pins - 2035561007 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
2035561007
Headers, Male Pins 2035561007
CONN HEADER SMD 10POS 1MM

CONN HEADER SMD 10POS 1MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1352269-2035561007 2035561007
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Mounting Surface Mount SMT; Solder; Surface Mount
Voltage Rating 50 volts 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1730871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
TO-3 Socket-Chasis Mount.045
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details