Molex Headers, Male Pins 2035560607

Description
CONN HEADER SMD 6POS 1MM
Request a Quote Datasheet
Description
CONN HEADER SMD 6POS 1MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 900-2035560607CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
900-2035560607CT-ND
Headers, Male Pins 900-2035560607CT-ND
CONN HEADER SMD 6POS 1MM

CONN HEADER SMD 6POS 1MM

Buy Now Datasheet
Headers, Male Pins - 900-2035560607TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
900-2035560607TR-ND
Headers, Male Pins 900-2035560607TR-ND
"Connector Header Surface Mount 6 position 0.039"" (1.00mm)"

"Connector Header Surface Mount 6 position 0.039"" (1.00mm)"

Buy Now Datasheet
Headers, Male Pins - 900-2035560607DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
900-2035560607DKR-ND
Headers, Male Pins 900-2035560607DKR-ND
CONN HEADER SMD 6POS 1MM

CONN HEADER SMD 6POS 1MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 900-2035560607CT-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Turret Connectors - 36-1509-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Ribbon Cable Connectors - 102153-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Connectors - NC2-ML4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details