Molex Connector, Header, 6Pos, 2Row, 6.5Mm; Connector Systems Molex 203555-2026

Description
CONNECTOR, HEADER, 6POS, 2ROW, 6.5MM; Connector Systems:Power; Pitch Spacing:6.5mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:CP-6.5 203555 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 6POS, 2ROW, 6.5MM; Connector Systems:Power; Pitch Spacing:6.5mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:CP-6.5 203555 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 6Pos, 2Row, 6.5Mm; Connector Systems Molex - 23AH1950 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 6.5Mm; Connector Systems Molex
23AH1950
Connector, Header, 6Pos, 2Row, 6.5Mm; Connector Systems Molex 23AH1950
CONNECTOR, HEADER, 6POS, 2ROW, 6.5MM; Connector Systems:Power; Pitch Spacing:6.5mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:CP-6.5 203555 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 6.5MM; Connector Systems:Power; Pitch Spacing:6.5mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:CP-6.5 203555 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 23AH1950
Product Name Connector, Header, 6Pos, 2Row, 6.5Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Box Inlet - G42S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
Smart Outdoor Plugs - PQR20 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details