Molex Connector, Header, 4Pos, 2Row, 6.5Mm; Connector Systems Molex 203555-2024

Description
CONNECTOR, HEADER, 4POS, 2ROW, 6.5MM; Connector Systems:Power; Pitch Spacing:6.5mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:CP-6.5 203555 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 4POS, 2ROW, 6.5MM; Connector Systems:Power; Pitch Spacing:6.5mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:CP-6.5 203555 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4Pos, 2Row, 6.5Mm; Connector Systems Molex - 23AH1949 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 6.5Mm; Connector Systems Molex
23AH1949
Connector, Header, 4Pos, 2Row, 6.5Mm; Connector Systems Molex 23AH1949
CONNECTOR, HEADER, 4POS, 2ROW, 6.5MM; Connector Systems:Power; Pitch Spacing:6.5mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:CP-6.5 203555 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 6.5MM; Connector Systems:Power; Pitch Spacing:6.5mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:CP-6.5 203555 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 23AH1949
Product Name Connector, Header, 4Pos, 2Row, 6.5Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 10EBS1-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
32/30A 6 Hour Inlet Blue, 2P 3W, IP44 - 84432225 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IP67 Watertight Straight Receptacle - F42S35A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers