Molex Connector, Header, 2Pos, 2Row; Connector Systems Molex 203555-1312

Description
CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:CP-6.5 203555 Series; Connector Shroud:- RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:CP-6.5 203555 Series; Connector Shroud:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 2Pos, 2Row; Connector Systems Molex - 23AH1943 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 2Row; Connector Systems Molex
23AH1943
Connector, Header, 2Pos, 2Row; Connector Systems Molex 23AH1943
CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:CP-6.5 203555 Series; Connector Shroud:- RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:CP-6.5 203555 Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 23AH1943
Product Name Connector, Header, 2Pos, 2Row; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Tamper Resistant & Weather Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2013W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
IP44 Splashproof Box Inlet - G41S00A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Solar Connectors - 1-2491081-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details