Molex Connector, Header, 4Pos, 2Row, 6.5Mm; Connector Systems Molex 203555-1114

Description
CONNECTOR, HEADER, 4POS, 2ROW, 6.5MM; Connector Systems:Power; Pitch Spacing:6.5mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:CP-6.5 203555 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 4POS, 2ROW, 6.5MM; Connector Systems:Power; Pitch Spacing:6.5mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:CP-6.5 203555 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4Pos, 2Row, 6.5Mm; Connector Systems Molex - 23AH1932 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 6.5Mm; Connector Systems Molex
23AH1932
Connector, Header, 4Pos, 2Row, 6.5Mm; Connector Systems Molex 23AH1932
CONNECTOR, HEADER, 4POS, 2ROW, 6.5MM; Connector Systems:Power; Pitch Spacing:6.5mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:CP-6.5 203555 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 6.5MM; Connector Systems:Power; Pitch Spacing:6.5mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:CP-6.5 203555 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 23AH1932
Product Name Connector, Header, 4Pos, 2Row, 6.5Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6769-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Grounding Surface Mount Power Outlet, 50 Amp 250 Volt 6-50R - 2202 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details