Molex Connector, Header, 6Pos, 2Row, 6.5Mm; Connector Systems Molex 203555-1016

Description
CONNECTOR, HEADER, 6POS, 2ROW, 6.5MM; Connector Systems:Power; Pitch Spacing:6.5mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:CP-6.5 203555 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 6POS, 2ROW, 6.5MM; Connector Systems:Power; Pitch Spacing:6.5mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:CP-6.5 203555 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 6Pos, 2Row, 6.5Mm; Connector Systems Molex - 23AH1927 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 6.5Mm; Connector Systems Molex
23AH1927
Connector, Header, 6Pos, 2Row, 6.5Mm; Connector Systems Molex 23AH1927
CONNECTOR, HEADER, 6POS, 2ROW, 6.5MM; Connector Systems:Power; Pitch Spacing:6.5mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:CP-6.5 203555 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 6.5MM; Connector Systems:Power; Pitch Spacing:6.5mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:CP-6.5 203555 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 23AH1927
Product Name Connector, Header, 6Pos, 2Row, 6.5Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 740W-E-01-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
AC Power Entry Modules - 4302.2103 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.187")
View Details
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details