The CP-6.5 Plug Housing is a wire-to-board and wire-to-wire connector system designed for applications requiring a reliable connection. It features a 6.50mm pitch, dual row configuration with 6 circuits and is colored blue. The housing is made from nylon and is glow-wire capable, ensuring safety in high-temperature environments. It has a flammability rating of 94V-0 and operates within a temperature range of -40°C to +105°C. The connector is polarized and has locking mechanisms to secure it to mating parts, enhancing connection stability. This product is RoHS compliant and suitable for various power applications. It is packaged in bags and has a net weight of 4.709 grams. The CP-6.5 Plug Housing is compatible with the CP-6.5 Receptacle Housing and specific terminals and retainers within the same series.
CP65 PLUG HSE PA66 GW BLUE 6CKT ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 23AH1915 |
| Product Name | Cp65 Plug Hse Pa66 Gw Blue 6Ckt Rohs Compliant Molex |