Molex Connectors Board to Board, Miniature & Sub-Miniature Modular 203389-0363

Description
36P 0.175 BtB QUAD ROW RCPT 500 PC REEL
Request a Quote Datasheet
Description
36P 0.175 BtB QUAD ROW RCPT 500 PC REEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Board to Board, Miniature & Sub-Miniature Modular - 203389-0363 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Miniature & Sub-Miniature Modular
203389-0363
Connectors Board to Board, Miniature & Sub-Miniature Modular 203389-0363
36P 0.175 BtB QUAD ROW RCPT 500 PC REEL

36P 0.175 BtB QUAD ROW RCPT 500 PC REEL

Buy Now
Stacking Conn, Rcpt, 36Pos, 4Row/0.175Mm; Product Range Molex - 62AK1109 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Conn, Rcpt, 36Pos, 4Row/0.175Mm; Product Range Molex
62AK1109
Stacking Conn, Rcpt, 36Pos, 4Row/0.175Mm; Product Range Molex 62AK1109
STACKING CONN, RCPT, 36POS, 4ROW/0.175MM; Product Range:Quad-Row 203389 Series; No. of Contacts:36Contacts; Gender:Receptacle; Pitch Spacing:0.175mm; Contact Termination Type:Surface Mount Straight; No. of Rows:4Rows

STACKING CONN, RCPT, 36POS, 4ROW/0.175MM; Product Range:Quad-Row 203389 Series; No. of Contacts:36Contacts; Gender:Receptacle; Pitch Spacing:0.175mm; Contact Termination Type:Surface Mount Straight; No. of Rows:4Rows

Supplier's Site Datasheet
Stacking Conn, Rcpt, 36Pos, 4Row/0.175Mm Rohs Compliant Molex - 62AK2040 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Conn, Rcpt, 36Pos, 4Row/0.175Mm Rohs Compliant Molex
62AK2040
Stacking Conn, Rcpt, 36Pos, 4Row/0.175Mm Rohs Compliant Molex 62AK2040
STACKING CONN, RCPT, 36POS, 4ROW/0.175MM ROHS COMPLIANT: YES

STACKING CONN, RCPT, 36POS, 4ROW/0.175MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 203389-0363 62AK1109 62AK2040
Product Name Connectors Board to Board, Miniature & Sub-Miniature Modular Stacking Conn, Rcpt, 36Pos, 4Row/0.175Mm; Product Range Molex Stacking Conn, Rcpt, 36Pos, 4Row/0.175Mm Rohs Compliant Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details