Connector
INDUSTRIAL CIRCULAR, RCPT, 8POS, CABLE; Product Range:MediSpec MPC 203020 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 203020-0810 | 17AC6332 |
| Product Name | Industrial Circular, Rcpt, 8Pos, Cable; Product Range Molex | |
| Connector Type | Circular / Cylindrical Connectors |