124 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold
124 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold
124 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold
Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Series: Mirror Mezz 202828
Features: Board Guide, Pick and Place
Connector Type: Self Mating, Non-Gendered, Hermaphroditic
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Mated Stacking Heights: 5mm
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active
CONN SELF-MATE 124POS SMD GOLD
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM24977CT-ND | 2028280506 | |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector |