Molex SMD 94V Electronic Connector 2027180100

Description
76 Pos Female RA SMD Connector, 94V-0 Product overview: 2027180100 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 94V, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-2027180100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
76 Pos Female RA SMD Connector, 94V-0 Product overview: 2027180100 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 94V, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-2027180100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 94V Electronic Connector
443-2027180100
SMD 94V Electronic Connector 443-2027180100
76 Pos Female RA SMD Connector, 94V-0 Product overview: 2027180100 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 94V, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-2027180100 can be used for catalog matching and distributor lookup.

76 Pos Female RA SMD Connector, 94V-0 Product overview: 2027180100 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 94V, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-2027180100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connectors - 2027180100 - 847567-2027180100 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 2027180100
847567-2027180100
Pluggable Connectors - 2027180100 847567-2027180100
Manufacturer: Molex, LLC Win Source Part Number: 847567-2027180100 Series: 202718 Features: Position Connector Package: Reel - TR Family Name: 202718 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 180 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8536.69.4040 Other Part Number: WM22356TR, WM22356CT, WM22356, WM22356DKR, 202718-0100, WM22356-ND

Manufacturer: Molex, LLC
Win Source Part Number: 847567-2027180100
Series: 202718
Features: Position Connector
Package: Reel - TR
Family Name: 202718
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 180
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8536.69.4040
Other Part Number: WM22356TR, WM22356CT, WM22356, WM22356DKR, 202718-0100, WM22356-ND

Buy Now Datasheet
Pluggable Connector Assemblies - WM22356TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
WM22356TR-ND
Pluggable Connector Assemblies WM22356TR-ND
76 Position QSFP-DD (Double Density) Receptacle Connector Solder Surface Mount, Right Angle

76 Position QSFP-DD (Double Density) Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - WM22356CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
WM22356CT-ND
Pluggable Connector Assemblies WM22356CT-ND
76 Position QSFP-DD (Double Density) Receptacle Connector Solder Surface Mount, Right Angle

76 Position QSFP-DD (Double Density) Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - WM22356DKR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
WM22356DKR-ND
Pluggable Connector Assemblies WM22356DKR-ND
76 Position QSFP-DD (Double Density) Receptacle Connector Solder Surface Mount, Right Angle

76 Position QSFP-DD (Double Density) Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connectors - 2027180100 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2027180100
Pluggable Connectors 2027180100
CONN QSFD DD RCPT 76P SLD RA SMD

CONN QSFD DD RCPT 76P SLD RA SMD

Supplier's Site Datasheet
Pluggable Connector Assemblies - 2027180100 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
2027180100
Pluggable Connector Assemblies 2027180100
CONN QSFD DD RCPT 76P SLD RA SMD

CONN QSFD DD RCPT 76P SLD RA SMD

Supplier's Site Datasheet
Qsfp Double Density Smt Connector Rohs Compliant Molex - 99AJ5389 - Newark, An Avnet Company
Chicago, IL, United States
Qsfp Double Density Smt Connector Rohs Compliant Molex
99AJ5389
Qsfp Double Density Smt Connector Rohs Compliant Molex 99AJ5389
QSFP DOUBLE DENSITY SMT CONNECTOR ROHS COMPLIANT: YES

QSFP DOUBLE DENSITY SMT CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 443-2027180100 847567-2027180100 WM22356TR-ND 2027180100 2027180100 99AJ5389
Product Name SMD 94V Electronic Connector Pluggable Connectors - 2027180100 Pluggable Connector Assemblies Pluggable Connectors Pluggable Connector Assemblies Qsfp Double Density Smt Connector Rohs Compliant Molex
Gender Male / Plug
Connector Type Receptacle
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data