Manufacturer: Molex, LLC
Win Source Part Number: 905844-2026560021
Series: Pico-EZmate Slim 202656
Operating Temperature Range: -25°C ~ 85°C
Features: Connector Header Surface Mount 2 position 0.047" (1.20mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 202656
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8536.69.4040
Other Part Number: WM17360CT, 202656-0021, WM17360DKR, WM17360TR
Conn Wire to Board HDR 2 POS 1.2mm Solder RA SMD T/R Product overview: 2026560021 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-2026560021 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount 2 position 0.047"" (1.20mm)"
"Connector Header Surface Mount 2 position 0.047"" (1.20mm)"
"Connector Header Surface Mount 2 position 0.047"" (1.20mm)"
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 905844-2026560021 | 314-2026560021 | WM17360DKR-ND |
| Product Name | Rectangular Connectors - 2026560021 | SMD Electronic Connector | Headers, Male Pins |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Plug |