Molex Connector Housing, Rcpt, 2Pos, 1.2Mm; Product Range Molex 202654-2021 .

Description
CONNECTOR HOUSING, RCPT, 2POS, 1.2MM; Product Range:Pico-EZmate Slim 202654; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.2mm; For Use With:2026555000 Crimp Terminal RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 2POS, 1.2MM; Product Range:Pico-EZmate Slim 202654; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.2mm; For Use With:2026555000 Crimp Terminal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Pos, 1.2Mm; Product Range Molex - 49AC8770 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos, 1.2Mm; Product Range Molex
49AC8770
Connector Housing, Rcpt, 2Pos, 1.2Mm; Product Range Molex 49AC8770
CONNECTOR HOUSING, RCPT, 2POS, 1.2MM; Product Range:Pico-EZmate Slim 202654; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.2mm; For Use With:2026555000 Crimp Terminal RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS, 1.2MM; Product Range:Pico-EZmate Slim 202654; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:1.2mm; For Use With:2026555000 Crimp Terminal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 49AC8770
Product Name Connector Housing, Rcpt, 2Pos, 1.2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details