USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
CONN RCP USB3.1 TYPEC 24P SMD RA
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | WM17906CT-ND | 2024100002 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connector Assemblies |
| Category | USB | |
| Gender | Female / Jack | |
| Mounting | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle |
| Voltage Rating | 30 volts | 30 volts |