CONN HEADER SMD R/A 15POS 1MM
"Connector Header Surface Mount, Right Angle 15 position 0.039"" (1.00mm)"
CONN HEADER SMD R/A 15POS 1MM
CONN HEADER SMD R/A 15POS 1MM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 900-2023961507DKR-ND | 2023961507 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |
| Voltage Rating | 50 volts | 50 volts |