Conn Shrouded Header (4 Sides) HDR 8 POS 1mm Solder RA SMD Pico-Clasp™ T/R Product overview: 2023960807 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-2023960807 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount, Right Angle 8 position 0.039"" (1.00mm)"
"Connector Header Surface Mount, Right Angle 8 position 0.039"" (1.00mm)"
CONN HEADER SMD R/A 8POS 1MM
Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: Pico-Clasp 202396
Number of Positions: 8
Connector Type: Header
Contact Type: Male Pin
Package: Tape & Reel (TR) Cut Tape (CT)
Style: Board to Cable/Wire
Pitch - Mating: 0.039" (1.00mm)
Mounting Type: Surface Mount, Right Angle
Shrouding: Shrouded - 4 Wall
Alternative Parts (Cross-Reference): Cross
Product Status: Active
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 314-2023960807 | 900-2023960807CT-ND | |
| Product Name | SMD Electronic Connector | Headers, Male Pins | Connectors, Interconnects Rectangular Connectors Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |