The Omni Antenna, part number 33AC9312, operates within the frequency range of 5.15 to 5.85 GHz and features a gain of 4.5 dBi. This surface mount device (SMD) antenna is designed for linear polarization and has an impedance of 50 ohms. It is suitable for various applications, including Wi-Fi, Bluetooth, and other wireless protocols. The antenna is packaged in embossed tape on a reel, facilitating automated assembly processes. It complies with RoHS standards, indicating it is free from hazardous substances. The antenna's compact dimensions are 20.00 mm in length, 5.00 mm in width, and 4.00 mm in thickness, making it a versatile choice for space-constrained designs.
Antennas WiFi Tri-Band SMT Antenna
OMNI ANTENNA, 5.15-5.85GHZ, 4.5DBI, SMD; Antenna Type:Combo; Frequency Min:5.15GHz; Frequency Max:5.85GHz; Antenna Mounting:SMD; Gain:4.5dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 201932-0001 | 201932-0001 | 33AC9312 |
| Product Name | RF Antennas | Antennas | Omni Antenna, 5.15-5.85Ghz, 4.5Dbi, Smd; Antenna Type Molex |
| Primary Frequency Range | 5150.0 to 5850.0 MHz |