Molex Multicat Fem Crp Contact 40A 08-10Awg; Product Range Molex 201846-0040

Description
MULTICAT FEM CRP CONTACT 40A 08-10AWG; Product Range:MultiCat 201846 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:10AWG; Wire RoHS Compliant: Yes
Datasheet
Description
MULTICAT FEM CRP CONTACT 40A 08-10AWG; Product Range:MultiCat 201846 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:10AWG; Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicat Fem Crp Contact 40A 08-10Awg; Product Range Molex - 70AC7253 - Newark, An Avnet Company
Chicago, IL, United States
Multicat Fem Crp Contact 40A 08-10Awg; Product Range Molex
70AC7253
Multicat Fem Crp Contact 40A 08-10Awg; Product Range Molex 70AC7253
MULTICAT FEM CRP CONTACT 40A 08-10AWG; Product Range:MultiCat 201846 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:10AWG; Wire RoHS Compliant: Yes

MULTICAT FEM CRP CONTACT 40A 08-10AWG; Product Range:MultiCat 201846 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:10AWG; Wire RoHS Compliant: Yes

Supplier's Site
Power Contact, Socket, 10-8Awg, Crimp; Product Range Molex - 33AC9311 - Newark, An Avnet Company
Chicago, IL, United States
Power Contact, Socket, 10-8Awg, Crimp; Product Range Molex
33AC9311
Power Contact, Socket, 10-8Awg, Crimp; Product Range Molex 33AC9311
POWER CONTACT, SOCKET, 10-8AWG, CRIMP; Product Range:MultiCat 201846 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:10AWG RoHS Compliant: Yes

POWER CONTACT, SOCKET, 10-8AWG, CRIMP; Product Range:MultiCat 201846 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:10AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 70AC7253
Product Name Multicat Fem Crp Contact 40A 08-10Awg; Product Range Molex
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1452691-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details