Molex Power Conn, Hdr, 3Pos, 1Row, 7.4Mm, Th; No. Of Contacts Molex 201842-1030

Description
POWER CONN, HDR, 3POS, 1ROW, 7.4MM, TH; No. of Contacts:3Contacts; Product Range:MultiCat 201842 Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:7.4mm; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes
Datasheet
Description
POWER CONN, HDR, 3POS, 1ROW, 7.4MM, TH; No. of Contacts:3Contacts; Product Range:MultiCat 201842 Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:7.4mm; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Conn, Hdr, 3Pos, 1Row, 7.4Mm, Th; No. Of Contacts Molex - 33AC9288 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Hdr, 3Pos, 1Row, 7.4Mm, Th; No. Of Contacts Molex
33AC9288
Power Conn, Hdr, 3Pos, 1Row, 7.4Mm, Th; No. Of Contacts Molex 33AC9288
POWER CONN, HDR, 3POS, 1ROW, 7.4MM, TH; No. of Contacts:3Contacts; Product Range:MultiCat 201842 Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:7.4mm; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

POWER CONN, HDR, 3POS, 1ROW, 7.4MM, TH; No. of Contacts:3Contacts; Product Range:MultiCat 201842 Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:7.4mm; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33AC9288
Product Name Power Conn, Hdr, 3Pos, 1Row, 7.4Mm, Th; No. Of Contacts Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details