Connector
PLUG HOUSING, 3POS, PEI, BLACK; Product Range:MultiCat 201841 Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:Molex MultiCat 201846 Series Socket Contacts; Locking Type:Latch RoHS Compliant: Yes
MULTICAT RCPT HSG W/CPA 1X3 KEY A; Product Range:MultiCat 201841 Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:Molex MultiCat 201846 Series Socket Contacts; Connector Body Material:PEI RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 201841-0130 | 33AC9284 |
| Product Name | Plug Housing, 3Pos, Pei, Black; Product Range Molex | |
| Mounting | Cable Mount |