SPOT-ON 1.5MM W/B HDR W/NAIL,NAT 4P
Connector
CONNECTOR, HEADER, 4POS, 1ROW, 1.5MM; Connector Systems:Signal; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Spot-On 201648 Series RoHS Compliant: Yes
CONNECTOR, HEADER, 4POS, 1ROW, 1.5MM; Connector Systems:Signal; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Spot-On 201648 Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 201648-0040 | 201648-0040 | 47AC6954 |
| Product Name | Connectors Crimp Housings, Series Mating PCB Headers | Connector, Header, 4Pos, 1Row, 1.5Mm; Connector Systems Molex |