Connector
SPOT-ON 1.5MM W/B DUAL HDR 36P VERT SN
CONNECTOR, HEADER, 36POS, 2ROW, 1.5MM; Connector Systems:Signal; Pitch Spacing:1.5mm; No. of Rows:2Rows; No. of Contacts:36Contacts;
CONNECTOR, HEADER, 36POS, 2ROW, 1.5MM; Connector Systems:Signal; Pitch Spacing:1.5mm; No. of Rows:2Rows; No. of Contacts:36Contacts;
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 201645-0360 | 201645-0360 | 47AC6948 |
| Product Name | Connectors Crimp Housings, Series Mating PCB Headers | Connector, Header, 36Pos, 2Row, 1.5Mm; Connector Systems Molex |