Molex Molex 2016060660 High-Current Universal-Clamp Terminal Block, 6-1/0 Ga., 35mm DIN-Rail Mount 2016060660

Description
DIN-rail or panel-mountable High-Current Universal-Clamp Terminal Blocks offer a versatile solution for high-current and voltage applications requiring aluminum-to aluminum, copper-to-copper or aluminum-to-copper terminations. Molex 2016060660 High-Current Universal-Clamp Terminal Block Category: Terminal Strips Manufacturer: Molex Number of Circuits: 1 Number of terminations: 4 Wire Gauge: 6-1/0 Ga. Hex screws provide optimal secureness to stranded wire Tin-coated aluminum contacts allowing either copper or aluminum wire to be terminated Flexible mounting to match any chassis design
Request a Quote Datasheet
Description
DIN-rail or panel-mountable High-Current Universal-Clamp Terminal Blocks offer a versatile solution for high-current and voltage applications requiring aluminum-to aluminum, copper-to-copper or aluminum-to-copper terminations. Molex 2016060660 High-Current Universal-Clamp Terminal Block Category: Terminal Strips Manufacturer: Molex Number of Circuits: 1 Number of terminations: 4 Wire Gauge: 6-1/0 Ga. Hex screws provide optimal secureness to stranded wire Tin-coated aluminum contacts allowing either copper or aluminum wire to be terminated Flexible mounting to match any chassis design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 2016060660 High-Current Universal-Clamp Terminal Block, 6-1/0 Ga., 35mm DIN-Rail Mount - 47183 - Waytek, Inc.
Chanhassen, MN, United States
Molex 2016060660 High-Current Universal-Clamp Terminal Block, 6-1/0 Ga., 35mm DIN-Rail Mount
47183
Molex 2016060660 High-Current Universal-Clamp Terminal Block, 6-1/0 Ga., 35mm DIN-Rail Mount 47183
DIN-rail or panel-mountable High-Current Universal-Clamp Terminal Blocks offer a versatile solution for high-current and voltage applications requiring aluminum-to aluminum, copper-to-copper or aluminum-to-copper terminations. Molex 2016060660 High-Current Universal-Clamp Terminal Block Category: Terminal Strips Manufacturer: Molex Number of Circuits: 1 Number of terminations: 4 Wire Gauge: 6-1/0 Ga. Hex screws provide optimal secureness to stranded wire Tin-coated aluminum contacts allowing either copper or aluminum wire to be terminated Flexible mounting to match any chassis design

DIN-rail or panel-mountable High-Current Universal-Clamp Terminal Blocks offer a versatile solution for high-current and voltage applications requiring aluminum-to aluminum, copper-to-copper or aluminum-to-copper terminations.

  • Molex 2016060660 High-Current Universal-Clamp Terminal Block
  • Category: Terminal Strips
  • Manufacturer: Molex
  • Number of Circuits: 1
  • Number of terminations: 4
  • Wire Gauge: 6-1/0 Ga.
  • Hex screws provide optimal secureness to stranded wire
  • Tin-coated aluminum contacts allowing either copper or aluminum wire to be terminated
  • Flexible mounting to match any chassis design
Supplier's Site Datasheet
Terminal Blocks - Specialized - WM17288-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
WM17288-ND
Terminal Blocks - Specialized WM17288-ND
HIGH CURRENT UNIVERSAL CLAMP TAP

HIGH CURRENT UNIVERSAL CLAMP TAP

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 47183 WM17288-ND
Product Name Molex 2016060660 High-Current Universal-Clamp Terminal Block, 6-1/0 Ga., 35mm DIN-Rail Mount Terminal Blocks - Specialized
Mounting Options Terminal Strip DIN Rail
Approvals RoHS Compliant
Voltage Rating 600 volts
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 607-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 3
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-08D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Connection Products - 1492-IFM20F-FS120-4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Block Type Fuse Holder or Fuse Block
View Details
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details