Molex Terminal Blocks - Specialized 2016060620

Description
HIGH CURRENT UNIVERSAL CLAMP TER
Request a Quote Datasheet
Description
HIGH CURRENT UNIVERSAL CLAMP TER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - WM17287-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
WM17287-ND
Terminal Blocks - Specialized WM17287-ND
HIGH CURRENT UNIVERSAL CLAMP TER

HIGH CURRENT UNIVERSAL CLAMP TER

Buy Now Datasheet
Molex 2016060620 High-Current Universal-Clamp Terminal Block, 4-4/0 Ga., 35mm DIN-Rail Mount - 47185 - Waytek, Inc.
Chanhassen, MN, United States
Molex 2016060620 High-Current Universal-Clamp Terminal Block, 4-4/0 Ga., 35mm DIN-Rail Mount
47185
Molex 2016060620 High-Current Universal-Clamp Terminal Block, 4-4/0 Ga., 35mm DIN-Rail Mount 47185
DIN-rail or panel-mountable High-Current Universal Clamp Terminal Blocks offer a versatile solution for high-current and voltage applications requiring aluminum-to aluminum, copper-to-copper or aluminum-to-copper terminations. Molex 2016060620 High-Current Universal-Clamp Terminal Block Category: Terminal Strips Manufacturer: Molex Number of Circuits: 1 Wire Gauge: 6-1/0 Ga. Hex screws provide optimal secureness to stranded wire Tin-coated aluminum contacts allowing either copper or aluminum wire to be terminated Flexible mounting to match any chassis design

DIN-rail or panel-mountable High-Current Universal Clamp Terminal Blocks offer a versatile solution for high-current and voltage applications requiring aluminum-to aluminum, copper-to-copper or aluminum-to-copper terminations.

  • Molex 2016060620 High-Current Universal-Clamp Terminal Block
  • Category: Terminal Strips
  • Manufacturer: Molex
  • Number of Circuits: 1
  • Wire Gauge: 6-1/0 Ga.
  • Hex screws provide optimal secureness to stranded wire
  • Tin-coated aluminum contacts allowing either copper or aluminum wire to be terminated
  • Flexible mounting to match any chassis design
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number WM17287-ND 47185
Product Name Terminal Blocks - Specialized Molex 2016060620 High-Current Universal-Clamp Terminal Block, 4-4/0 Ga., 35mm DIN-Rail Mount
Mounting Options Panel Mount Terminal Strip
Termination Options Screw Clamp
Operating Temperature -40 to 125 C (-40 to 257 F)
Terminal Block Type Single Feed Through
North American 6 to ? AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2201.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 20 AWG
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Through terminal block - 2002-1201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers