Molex Molex 2016060610 High-Current Universal-Clamp Terminal Block, 6-1/0 Ga., 35mm DIN-Rail Mount 2016060610

Description
DIN-rail or panel-mountable High-Current Universal-Clamp Terminal Blocks offer a versatile solution for high-current and voltage applications requiring aluminum-to aluminum, copper-to-copper or aluminum-to-copper terminations. Molex 2016060610 High-Current Universal-Clamp Terminal Block Category: Terminal Strips Manufacturer: Molex Wire Gauge: 6-1/0 Ga. Hex screws provide optimal secureness to stranded wire Tin-coated aluminum contacts allowing either copper or aluminum wire to be terminated Flexible mounting to match any chassis design
Request a Quote Datasheet
Description
DIN-rail or panel-mountable High-Current Universal-Clamp Terminal Blocks offer a versatile solution for high-current and voltage applications requiring aluminum-to aluminum, copper-to-copper or aluminum-to-copper terminations. Molex 2016060610 High-Current Universal-Clamp Terminal Block Category: Terminal Strips Manufacturer: Molex Wire Gauge: 6-1/0 Ga. Hex screws provide optimal secureness to stranded wire Tin-coated aluminum contacts allowing either copper or aluminum wire to be terminated Flexible mounting to match any chassis design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 2016060610 High-Current Universal-Clamp Terminal Block, 6-1/0 Ga., 35mm DIN-Rail Mount - 47182 - Waytek, Inc.
Chanhassen, MN, United States
Molex 2016060610 High-Current Universal-Clamp Terminal Block, 6-1/0 Ga., 35mm DIN-Rail Mount
47182
Molex 2016060610 High-Current Universal-Clamp Terminal Block, 6-1/0 Ga., 35mm DIN-Rail Mount 47182
DIN-rail or panel-mountable High-Current Universal-Clamp Terminal Blocks offer a versatile solution for high-current and voltage applications requiring aluminum-to aluminum, copper-to-copper or aluminum-to-copper terminations. Molex 2016060610 High-Current Universal-Clamp Terminal Block Category: Terminal Strips Manufacturer: Molex Wire Gauge: 6-1/0 Ga. Hex screws provide optimal secureness to stranded wire Tin-coated aluminum contacts allowing either copper or aluminum wire to be terminated Flexible mounting to match any chassis design

DIN-rail or panel-mountable High-Current Universal-Clamp Terminal Blocks offer a versatile solution for high-current and voltage applications requiring aluminum-to aluminum, copper-to-copper or aluminum-to-copper terminations.

  • Molex 2016060610 High-Current Universal-Clamp Terminal Block
  • Category: Terminal Strips
  • Manufacturer: Molex
  • Wire Gauge: 6-1/0 Ga.
  • Hex screws provide optimal secureness to stranded wire
  • Tin-coated aluminum contacts allowing either copper or aluminum wire to be terminated
  • Flexible mounting to match any chassis design
Supplier's Site Datasheet
Terminal Blocks - Specialized - WM17286-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
WM17286-ND
Terminal Blocks - Specialized WM17286-ND
HIGH CURRENT UNIVERSAL CLAMP TER

HIGH CURRENT UNIVERSAL CLAMP TER

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 47182 WM17286-ND
Product Name Molex 2016060610 High-Current Universal-Clamp Terminal Block, 6-1/0 Ga., 35mm DIN-Rail Mount Terminal Blocks - Specialized
Mounting Options Terminal Strip DIN Rail
Approvals RoHS Compliant
Voltage Rating 600 volts
Current Rating 150 amps
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.002 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2002-2972-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details