Molex Terminal Blocks - 201606-1625 201606-1625

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal Blocks - 201606-1625 - 1067239-201606-1625 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 201606-1625
1067239-201606-1625
Terminal Blocks - 201606-1625 1067239-201606-1625
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067239-201606-1625 Number of Rows: 1 Number of Circuits: 1 Orientation: Vertical Contact Plating: Tin Plating: Tin Categories: Terminal Blocks Alternative Parts (Cross-Reference): 201606-1625201606-16 25.; 2016061625; MX-KE162.4; Country of Origin: EE Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8536695050, 8536695050

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067239-201606-1625
Number of Rows: 1
Number of Circuits: 1
Orientation: Vertical
Contact Plating: Tin
Plating: Tin
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): 201606-1625201606-1625.; 2016061625; MX-KE162.4;
Country of Origin: EE
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Schedule B: 8536695050, 8536695050

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 201606-1625 1067239-201606-1625
Product Name Terminal Blocks - 201606-1625
Unlock Full Specs
to access all available technical data

Similar Products

68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details