Molex HI CURR UNV CLMP TRM BLK,1P DIN-RL/SCR MT,230A/1KV 201606-1625

Description
HI CURR UNV CLMP TRM BLK,1P DIN-RL/SCR MT,230A/1KV
Request a Quote Datasheet
Description
HI CURR UNV CLMP TRM BLK,1P DIN-RL/SCR MT,230A/1KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HI CURR UNV CLMP TRM BLK,1P DIN-RL/SCR MT,230A/1KV - 201606-1625 - Heilind Electronics, Inc.
Wilmington, MA, United States
HI CURR UNV CLMP TRM BLK,1P DIN-RL/SCR MT,230A/1KV
201606-1625
HI CURR UNV CLMP TRM BLK,1P DIN-RL/SCR MT,230A/1KV 201606-1625
HI CURR UNV CLMP TRM BLK,1P DIN-RL/SCR MT,230A/1KV

HI CURR UNV CLMP TRM BLK,1P DIN-RL/SCR MT,230A/1KV

Buy Now
Terminal Block, Dinrail, 1Pos, 0Awg; No. Of Positions Molex - 33AC9259 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Dinrail, 1Pos, 0Awg; No. Of Positions Molex
33AC9259
Terminal Block, Dinrail, 1Pos, 0Awg; No. Of Positions Molex 33AC9259
TERMINAL BLOCK, DINRAIL, 1POS, 0AWG; No. of Positions:1Positions ; Wire Size AWG Min:4AWG; Wire Size AWG Max:0AWG; Conductor Area CSA:107mm²; Wire Connection Method:Screw; Rated Current:230A; Rated Voltage:1V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DINRAIL, 1POS, 0AWG; No. of Positions:1Positions; Wire Size AWG Min:4AWG; Wire Size AWG Max:0AWG; Conductor Area CSA:107mm²; Wire Connection Method:Screw; Rated Current:230A; Rated Voltage:1V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site
Terminal Block, Dinrail, 1Pos, 0Awg; No. Of Positions Molex - 48AC7703 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Dinrail, 1Pos, 0Awg; No. Of Positions Molex
48AC7703
Terminal Block, Dinrail, 1Pos, 0Awg; No. Of Positions Molex 48AC7703
TERMINAL BLOCK, DINRAIL, 1POS, 0AWG; No. of Positions:1Ways; Wire Size AWG Min:4AWG; Wire Size AWG Max:0AWG; Conductor Area CSA:107mm2; Wire Connection Method:Screw; Rated Current:230A; Rated Voltage:1V; No. of Levels:1; Product RoHS Compliant: Yes

TERMINAL BLOCK, DINRAIL, 1POS, 0AWG; No. of Positions:1Ways; Wire Size AWG Min:4AWG; Wire Size AWG Max:0AWG; Conductor Area CSA:107mm2; Wire Connection Method:Screw; Rated Current:230A; Rated Voltage:1V; No. of Levels:1; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Terminal Blocks - 201606-1625 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
201606-1625
Fixed Terminal Blocks 201606-1625
Fixed Terminal Blocks UCLP 1PL RED 230A/1000V

Fixed Terminal Blocks UCLP 1PL RED 230A/1000V

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 201606-1625 33AC9259 201606-1625
Product Name HI CURR UNV CLMP TRM BLK,1P DIN-RL/SCR MT,230A/1KV Terminal Block, Dinrail, 1Pos, 0Awg; No. Of Positions Molex Fixed Terminal Blocks
North American 4 to 0 AWG 4 AWG
Voltage Rating 1 volts 1000 volts
Current Rating 230 amps 230 amps
Termination Options Screw Clamp; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15442 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 24
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-10D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminals - 2400.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details