Molex Fixed Terminal Blocks 201606-1610

Description
Fixed Terminal Blocks HC UNVCLP 150A 1CKT GRY 1000V
Datasheet
Description
Fixed Terminal Blocks HC UNVCLP 150A 1CKT GRY 1000V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 201606-1610 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
201606-1610
Fixed Terminal Blocks 201606-1610
Fixed Terminal Blocks HC UNVCLP 150A 1CKT GRY 1000V

Fixed Terminal Blocks HC UNVCLP 150A 1CKT GRY 1000V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 201606-1610
Product Name Fixed Terminal Blocks
Mounting Options Panel Mount
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 1 Position, 10-2Awg; No. Of Positions Entrelec Te Connectivity - 06WX5611 - Newark, An Avnet Company
Specs
North American 10 to 2 AWG
Voltage Rating 1000 volts
Current Rating 125 amps
View Details
Terminal Block, Barrier, 5 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6793 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers