Molex Fixed Terminal Blocks 201606-0682

Description
Fixed Terminal Blocks UCLP 2PL GRY/BLU W/SCR 285A
Datasheet
Description
Fixed Terminal Blocks UCLP 2PL GRY/BLU W/SCR 285A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 201606-0682 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
201606-0682
Fixed Terminal Blocks 201606-0682
Fixed Terminal Blocks UCLP 2PL GRY/BLU W/SCR 285A

Fixed Terminal Blocks UCLP 2PL GRY/BLU W/SCR 285A

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 201606-0682
Product Name Fixed Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 2
Contacts Pitch 22.00 mm (0.87 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.12 - PCB socket - 9712 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Double-deck terminal block - Carrier terminal block - Carrier terminal block for modules and plugs - 2002-2941 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details