Molex Uclp 2Pl Gry/gry W/scr 285A Molex 201606-0680

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Uclp 2Pl Gry/gry W/scr 285A Molex - 33AC9247 - Newark, An Avnet Company
Chicago, IL, United States
Uclp 2Pl Gry/gry W/scr 285A Molex
33AC9247
Uclp 2Pl Gry/gry W/scr 285A Molex 33AC9247
UCLP 2PL GRY/GRY W/SCR 285A

UCLP 2PL GRY/GRY W/SCR 285A

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 201606-0680 33AC9247
Product Name Uclp 2Pl Gry/gry W/scr 285A Molex
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-020-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details