Molex Fixed Terminal Blocks 201606-0673

Description
Fixed Terminal Blocks UCLP 2PL GRN/YLW W/SCR 230A
Datasheet
Description
Fixed Terminal Blocks UCLP 2PL GRN/YLW W/SCR 230A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 201606-0673 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
201606-0673
Fixed Terminal Blocks 201606-0673
Fixed Terminal Blocks UCLP 2PL GRN/YLW W/SCR 230A

Fixed Terminal Blocks UCLP 2PL GRN/YLW W/SCR 230A

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 201606-0673
Product Name Fixed Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 2
Contacts Pitch 17.50 mm (0.69 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 604-8 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 8
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-16D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2870.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H1.0/6-D
North American 18 AWG
View Details