Molex Fixed Terminal Blocks 201606-0670

Description
Fixed Terminal Blocks HC UNVCLP TAP 2CKT GRY/GRY 230A
Datasheet
Description
Fixed Terminal Blocks HC UNVCLP TAP 2CKT GRY/GRY 230A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 201606-0670 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
201606-0670
Fixed Terminal Blocks 201606-0670
Fixed Terminal Blocks HC UNVCLP TAP 2CKT GRY/GRY 230A

Fixed Terminal Blocks HC UNVCLP TAP 2CKT GRY/GRY 230A

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 201606-0670
Product Name Fixed Terminal Blocks
Mounting Options Panel Mount
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.016 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Disconnect terminal block - 2002-1674 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details