Molex DIN Rail Terminal Blocks 201606-0660

Description
DIN Rail Terminal Blocks HC UNVCLP TAP 2CKT GRY/GRY 150A
Datasheet
Description
DIN Rail Terminal Blocks HC UNVCLP TAP 2CKT GRY/GRY 150A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 201606-0660 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
201606-0660
DIN Rail Terminal Blocks 201606-0660
DIN Rail Terminal Blocks HC UNVCLP TAP 2CKT GRY/GRY 150A

DIN Rail Terminal Blocks HC UNVCLP TAP 2CKT GRY/GRY 150A

Buy Now Datasheet
Terminal Block, Dinrail, 1Pos, 0Awg; No. Of Positions Molex - 48AC7702 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Dinrail, 1Pos, 0Awg; No. Of Positions Molex
48AC7702
Terminal Block, Dinrail, 1Pos, 0Awg; No. Of Positions Molex 48AC7702
TERMINAL BLOCK, DINRAIL, 1POS, 0AWG; No. of Positions:1Ways; Wire Size AWG Min:6AWG; Wire Size AWG Max:0AWG; Conductor Area CSA:53mm2; Wire Connection Method:Screw; Rated Current:150A; Rated Voltage:600V; No. of Levels:1; Product RoHS Compliant: Yes

TERMINAL BLOCK, DINRAIL, 1POS, 0AWG; No. of Positions:1Ways; Wire Size AWG Min:6AWG; Wire Size AWG Max:0AWG; Conductor Area CSA:53mm2; Wire Connection Method:Screw; Rated Current:150A; Rated Voltage:600V; No. of Levels:1; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 201606-0660 48AC7702
Product Name DIN Rail Terminal Blocks Terminal Block, Dinrail, 1Pos, 0Awg; No. Of Positions Molex
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type DIN Rail Terminal Blocks
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 52
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-05D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2224.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details