Molex HI CURR UNV CLMP TRM BLK,1P DIN-RL/SCR MT,230A/600V 201606-0620

Description
HI CURR UNV CLMP TRM BLK,1P DIN-RL/SCR MT,230A/600V
Request a Quote Datasheet
Description
HI CURR UNV CLMP TRM BLK,1P DIN-RL/SCR MT,230A/600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HI CURR UNV CLMP TRM BLK,1P DIN-RL/SCR MT,230A/600V - 201606-0620 - Heilind Electronics, Inc.
Wilmington, MA, United States
HI CURR UNV CLMP TRM BLK,1P DIN-RL/SCR MT,230A/600V
201606-0620
HI CURR UNV CLMP TRM BLK,1P DIN-RL/SCR MT,230A/600V 201606-0620
HI CURR UNV CLMP TRM BLK,1P DIN-RL/SCR MT,230A/600V

HI CURR UNV CLMP TRM BLK,1P DIN-RL/SCR MT,230A/600V

Buy Now
Terminal Block, Dinrail, 1Pos, 0Awg; No. Of Positions Molex - 33AC9232 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Dinrail, 1Pos, 0Awg; No. Of Positions Molex
33AC9232
Terminal Block, Dinrail, 1Pos, 0Awg; No. Of Positions Molex 33AC9232
TERMINAL BLOCK, DINRAIL, 1POS, 0AWG; No. of Positions:1Positions ; Wire Size AWG Min:4AWG; Wire Size AWG Max:0AWG; Conductor Area CSA:107mm²; Wire Connection Method:Screw; Rated Current:230A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DINRAIL, 1POS, 0AWG; No. of Positions:1Positions; Wire Size AWG Min:4AWG; Wire Size AWG Max:0AWG; Conductor Area CSA:107mm²; Wire Connection Method:Screw; Rated Current:230A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site
Terminal Block, Dinrail, 1Pos, 0Awg; No. Of Positions Molex - 48AC7701 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Dinrail, 1Pos, 0Awg; No. Of Positions Molex
48AC7701
Terminal Block, Dinrail, 1Pos, 0Awg; No. Of Positions Molex 48AC7701
TERMINAL BLOCK, DINRAIL, 1POS, 0AWG; No. of Positions:1Ways; Wire Size AWG Min:4AWG; Wire Size AWG Max:0AWG; Conductor Area CSA:107mm2; Wire Connection Method:Screw; Rated Current:230A; Rated Voltage:600V; No. of Levels:1; Product RoHS Compliant: Yes

TERMINAL BLOCK, DINRAIL, 1POS, 0AWG; No. of Positions:1Ways; Wire Size AWG Min:4AWG; Wire Size AWG Max:0AWG; Conductor Area CSA:107mm2; Wire Connection Method:Screw; Rated Current:230A; Rated Voltage:600V; No. of Levels:1; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Terminal Blocks - 201606-0620 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
201606-0620
Fixed Terminal Blocks 201606-0620
Fixed Terminal Blocks HC UNVCLP 230A 1CKT GRY/GRY 600V

Fixed Terminal Blocks HC UNVCLP 230A 1CKT GRY/GRY 600V

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 201606-0620 33AC9232 201606-0620
Product Name HI CURR UNV CLMP TRM BLK,1P DIN-RL/SCR MT,230A/600V Terminal Block, Dinrail, 1Pos, 0Awg; No. Of Positions Molex Fixed Terminal Blocks
North American 4 to 0 AWG 4 AWG
Voltage Rating 600 volts 600 volts
Current Rating 230 amps 230 amps
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546842-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 14
View Details
Through terminal block - 2001-1202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminals - 2854.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H10.0/18-D
View Details
Contact elements - Contact element EF - (N) - EF033.2 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details