DIN Rail Terminal Blocks HC UNVCLP 150A 1CKT GRY/GRY 600V
TERMINAL BLOCK, DINRAIL, 1POS, 0AWG; No. of Positions:1Positions
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 201606-0610 | 33AC9229 |
| Product Name | DIN Rail Terminal Blocks | Terminal Block, Dinrail, 1Pos, 0Awg; No. Of Positions Molex |
| Termination Options | Screw Clamp; Screw | |
| Approvals | VDE Component Mark; UL 94 V-0 | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Terminal Block Type | DIN Rail Terminal Blocks |