Molex Pluggable Cables 2015913252

Description
DDQ TO DDQ 2.5M 26AWG
Request a Quote Datasheet
Description
DDQ TO DDQ 2.5M 26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 900-2015913252-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
900-2015913252-ND
Pluggable Cables 900-2015913252-ND
DDQ TO DDQ 2.5M 26AWG

DDQ TO DDQ 2.5M 26AWG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-2015913252-ND
Product Name Pluggable Cables
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type Plug to Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details