Molex Contact, Pin, 22-20Awg, Crimp; Product Range Molex 201447-2400

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Pin, 22-20Awg, Crimp; Product Range Molex - 99AC7018 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-20Awg, Crimp; Product Range Molex
99AC7018
Contact, Pin, 22-20Awg, Crimp; Product Range Molex 99AC7018
CONTACT, PIN, 22-20AWG, CRIMP; Product Range:Nano-Fit 201447 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, PIN, 22-20AWG, CRIMP; Product Range:Nano-Fit 201447 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 22-20Awg, Crimp Rohs Compliant Molex - 66AH1857 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-20Awg, Crimp Rohs Compliant Molex
66AH1857
Contact, Pin, 22-20Awg, Crimp Rohs Compliant Molex 66AH1857
CONTACT, PIN, 22-20AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, PIN, 22-20AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 201447-2400 99AC7018 66AH1857
Product Name Contact, Pin, 22-20Awg, Crimp; Product Range Molex Contact, Pin, 22-20Awg, Crimp Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Cable Connectors - NCS-FG-Z500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-109-698-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers