Molex Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings 2014441106

Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: Nano-Fit 201444 Number of Positions: 6 Pitch: 0.098" (2.50mm) Connector Type: Plug Contact Type: Male Pin Row Spacing: 0.098" (2.50mm) Package: Bulk Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: Nano-Fit 201444 Number of Positions: 6 Pitch: 0.098" (2.50mm) Connector Type: Plug Contact Type: Male Pin Row Spacing: 0.098" (2.50mm) Package: Bulk Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: Nano-Fit 201444 Number of Positions: 6 Pitch: 0.098" (2.50mm) Connector Type: Plug Contact Type: Male Pin Row Spacing: 0.098" (2.50mm) Package: Bulk Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: Nano-Fit 201444
Number of Positions: 6
Pitch: 0.098" (2.50mm)
Connector Type: Plug
Contact Type: Male Pin
Row Spacing: 0.098" (2.50mm)
Package: Bulk
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Rectangular Connector Housings - WM26698-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
WM26698-ND
Rectangular Connector Housings WM26698-ND
"6 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"

"6 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-2014441106
Electronic Connector 319-2014441106
Conn Housing PL 6 POS 2.5mm Crimp ST Cable Mount Black Nano-Fit Bag Product overview: 2014441106 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-2014441106 can be used for catalog matching and distributor lookup.

Conn Housing PL 6 POS 2.5mm Crimp ST Cable Mount Black Nano-Fit Bag Product overview: 2014441106 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-2014441106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM26698-ND 319-2014441106
Product Name Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Rectangular Connector Housings Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products